The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature applications, supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates over an extended temperature range of -55°C to 125°C and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features low power consumption of 3.8 mA typical at 1.8 V, standby mode for reduced current draw, and LVCMOS/LVTTL compatible outputs. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The oscillator meets RoHS, REACH, and halogen-free standards with Pb-free and antimony-free construction. G-sensitivity is as low as 0.1 ppb/g, and it includes OE and ST control pins for output enable and standby functions.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BAL13-33E-8.192000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 2.5x2.0 |