The SiT8924B is an automotive AEC-Q100 qualified oscillator designed for extreme temperature applications, supporting frequencies from 1 MHz to 110 MHz with output stability as tight as ±20 ppm and G-sensitivity of 0.1 ppb/g. It operates with supply voltages of 1.8 V or 2.25 V to 3.63 V and offers LVCMOS/LVTTL compatible output. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Operating temperature ranges extend from -55°C to 125°C for AEC-Q100 Grade 1, with standby mode reducing current consumption to as low as 0.6 µA at 1.8 V. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BAL13-33E-27.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |