SiTime Corporation MHz Oscillators SiT8924BAL12-33N-26.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B series is an automotive-grade oscillator meeting AEC-Q100 qualifications with an extended temperature range of -55°C to 125°C, supporting frequencies from 1 MHz to 110 MHz. It operates at supply voltages of 1.8 V or 2.25 V to 3.63 V and offers frequency stability as low as ±20 ppm. The device includes LVCMOS/LVTTL-compatible output, standby mode for reduced power consumption, and is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with a typical current consumption of 3.8 mA at 1.8 V and G-sensitivity of 0.1 ppb/g. The part is designed for automotive applications including powertrain control, infotainment systems, and in-vehicle networking.

Datasheet Summary
Powered by GS/AI

The SiT8924B series is an automotive-grade oscillator meeting AEC-Q100 qualifications with an extended temperature range of -55°C to 125°C, supporting frequencies from 1 MHz to 110 MHz. It operates at supply voltages of 1.8 V or 2.25 V to 3.63 V and offers frequency stability as low as ±20 ppm. The device includes LVCMOS/LVTTL-compatible output, standby mode for reduced power consumption, and is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with a typical current consumption of 3.8 mA at 1.8 V and G-sensitivity of 0.1 ppb/g. The part is designed for automotive applications including powertrain control, infotainment systems, and in-vehicle networking.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT8924BAL12-33N-26.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BAL12-33N-26.000000
Product Name MHz Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0000.003000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0037.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0370 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details