SiTime Corporation Oscillators SIT8924BAB73-33E-27.000000

Description
27MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT8924BAB73-33E-27.000000-ND - DigiKey
Thief River Falls, MN, United States
27MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

27MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SIT8924BAB73-33E-27.000000 - 895174-SIT8924BAB73-33E-27.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8924BAB73-33E-27.000000
895174-SIT8924BAB73-33E-27.000000
Oscillators - SIT8924BAB73-33E-27.000000 895174-SIT8924BAB73-33E-27.000000
Manufacturer: SiTIME Win Source Part Number: 895174-SIT8924BAB73- 33E-27.000000 Series: SiT8924B Operating Temperature Range: -40°C ~ 125°C Features: XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001 Other Part Number: SIT8924BAB73-33E-27. 000000G, SIT8924BAB73-33E-27. 000000X, 3417-SIT8924BAB73-33 E-27.000000CT-SL, SIT8924BAB73-33E-27. 000000Y, SIT8924BAB73-33E-27. 000000S, 1473-SIT8924BAB73-33 E-27.000000, SIT8924BAB73-33E-27. 000000D, SIT8924BAB73-33E-27. 000000T, SIT8924BAB73-33E-27. 000000E

Manufacturer: SiTIME
Win Source Part Number: 895174-SIT8924BAB73-33E-27.000000
Series: SiT8924B
Operating Temperature Range: -40°C ~ 125°C
Features: XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001
Other Part Number: SIT8924BAB73-33E-27.000000G, SIT8924BAB73-33E-27.000000X, 3417-SIT8924BAB73-33E-27.000000CT-SL, SIT8924BAB73-33E-27.000000Y, SIT8924BAB73-33E-27.000000S, 1473-SIT8924BAB73-33E-27.000000, SIT8924BAB73-33E-27.000000D, SIT8924BAB73-33E-27.000000T, SIT8924BAB73-33E-27.000000E

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT8924BAB73-33E-27.000000-ND 895174-SIT8924BAB73-33E-27.000000
Product Name Oscillators Oscillators - SIT8924BAB73-33E-27.000000
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Programmable Timers and Oscillators - CY2X0137FLXIT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - XC256-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details