The SiT8924B is an automotive-grade oscillators compliant with AEC-Q100, operating over an extended temperature range from -55°C to +125°C, with frequencies between 1 MHz and 110 MHz. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, and offers frequency stability as tight as ±20 ppm. The device features industry-leading G-sensitivity of 0.1 ppb/G, low typical power consumption of 3.8 mA at 1.8 V, and includes a standby mode to reduce power. It provides LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BAB22-18N-40.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |