SiTime Corporation Automotive & High Temp Oscillators SiT8924BA-83-33N-8.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator designed for high-reliability applications, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and extended operating temperatures up to 125°C under AEC-Q100 Grade 1 certification. It operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, features LVCMOS/LVTTL-compatible outputs, and includes standby mode to reduce power consumption. The device is available in industry-standard package sizes of 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and Pb-free standards, with G-sensitivity of 0.1 ppb/g and typical current consumption of 3.8 mA at 1.8 V and 20 MHz. Thermal resistance values vary by package, and junction temperature limits are defined for maximum ambient operating conditions up to 125°C.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator designed for high-reliability applications, supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and extended operating temperatures up to 125°C under AEC-Q100 Grade 1 certification. It operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, features LVCMOS/LVTTL-compatible outputs, and includes standby mode to reduce power consumption. The device is available in industry-standard package sizes of 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and Pb-free standards, with G-sensitivity of 0.1 ppb/g and typical current consumption of 3.8 mA at 1.8 V and 20 MHz. Thermal resistance values vary by package, and junction temperature limits are defined for maximum ambient operating conditions up to 125°C.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BA-83-33N-8.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BA-83-33N-8.000000
Automotive & High Temp Oscillators SiT8924BA-83-33N-8.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BA-83-33N-8.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0120.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1202 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details