SiTime Corporation Automotive & High Temp Oscillators SiT8924BA-82-33E-27.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and extended operating temperature range from -55°C to 125°C. It operates from a 1.8 V or 2.25 V to 3.63 V supply, consumes 3.8 mA typical at 1.8 V, and includes a standby mode for low power operation. The device features LVCMOS/LVTTL-compatible output, industry-standard package sizes ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm, and meets RoHS and REACH compliance standards. G-sensitivity is specified at 0.1 ppb/g, and full performance is qualified to AEC-Q100 Grade 1 under extended cold conditions.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and extended operating temperature range from -55°C to 125°C. It operates from a 1.8 V or 2.25 V to 3.63 V supply, consumes 3.8 mA typical at 1.8 V, and includes a standby mode for low power operation. The device features LVCMOS/LVTTL-compatible output, industry-standard package sizes ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm, and meets RoHS and REACH compliance standards. G-sensitivity is specified at 0.1 ppb/g, and full performance is qualified to AEC-Q100 Grade 1 under extended cold conditions.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BA-82-33E-27.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BA-82-33E-27.000000
Automotive & High Temp Oscillators SiT8924BA-82-33E-27.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BA-82-33E-27.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-30094-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details