SiTime Corporation Automotive & High Temp Oscillators SIT8924BA-72-XXN-25.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator for extreme temperature environments, compliant with AEC-Q100 Grade 1 and extended to -55°C to +125°C. It supports frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operates on supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features low power consumption of 3.8 mA typical at 1.8 V and includes a standby mode. It offers industry-best G-sensitivity of 0.1 ppb/g and provides LVCMOS/LVTTL-compatible output. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The part includes an OE/ST pin for output enable and standby control, and requires a 0.1 µF decoupling capacitor between Vdd and GND.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator for extreme temperature environments, compliant with AEC-Q100 Grade 1 and extended to -55°C to +125°C. It supports frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operates on supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features low power consumption of 3.8 mA typical at 1.8 V and includes a standby mode. It offers industry-best G-sensitivity of 0.1 ppb/g and provides LVCMOS/LVTTL-compatible output. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The part includes an OE/ST pin for output enable and standby control, and requires a 0.1 µF decoupling capacitor between Vdd and GND.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8924BA-72-XXN-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8924BA-72-XXN-25.000000
Automotive & High Temp Oscillators SIT8924BA-72-XXN-25.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet
Oscillators - 1473-SIT8924BA-72-XXN-25.000000-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) LVCMOS, LVTTL Oscillator 2.25V ~ 3.63V

25MHz XO (Standard) LVCMOS, LVTTL Oscillator 2.25V ~ 3.63V

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT8924BA-72-XXN-25.000000 1473-SIT8924BA-72-XXN-25.000000-ND
Product Name Automotive & High Temp Oscillators Oscillators
Package / Form Factor 2.0x1.6 Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534A-H5-0001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0009.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details