The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, operating over an extended temperature range of -55°C to 125°C with frequencies between 1 MHz and 110 MHz. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and offers typical current consumption of 3.8 mA at 1.8 V and standby current as low as 0.6 µA. Frequency stability is as tight as ±20 ppm, with industry-leading G-sensitivity of 0.1 ppb/g. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BA-72-18E-80.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |