SiTime Corporation Automotive & High Temp Oscillators SIT8924BA-72-18E-19.200000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature environments, operating from -55°C to 125°C with frequencies from 1 MHz to 110 MHz. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and offers frequency stability as low as ±20 ppm. The device features LVCMOS/LVTTL-compatible output, standby mode with current consumption as low as 0.6 µA at 1.8 V, and industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS, REACH, and Halogen-free compliance with an industry-best G-sensitivity of 0.1 ppb/g and typical power consumption of 3.8 mA at 1.8 V.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for extreme temperature environments, operating from -55°C to 125°C with frequencies from 1 MHz to 110 MHz. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and offers frequency stability as low as ±20 ppm. The device features LVCMOS/LVTTL-compatible output, standby mode with current consumption as low as 0.6 µA at 1.8 V, and industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets RoHS, REACH, and Halogen-free compliance with an industry-best G-sensitivity of 0.1 ppb/g and typical power consumption of 3.8 mA at 1.8 V.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8924BA-72-18E-19.200000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8924BA-72-18E-19.200000
Automotive & High Temp Oscillators SIT8924BA-72-18E-19.200000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8924BA-72-18E-19.200000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0001.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-3 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.760000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.60E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1408BIL11-18N-3.300250-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details