SiTime Corporation MHz Oscillators SiT8924BA-71-33S-24.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, designed for applications requiring high reliability across extended temperature ranges. It supports frequencies between 1 MHz and 110 MHz with frequency stability as low as ±20 ppm and operates with supply voltages of 1.8 V or 2.25 V to 3.63 V. The device offers industry-best G-sensitivity of 0.1 PPB/G and low power consumption of 3.8 mA typical at 1.8 V. It includes standby mode to reduce power and features LVCMOS/LVTTL-compatible outputs. Available in standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it meets operating temperature ranges up to -55°C to 125°C. RoHS and REACH compliant, it is suitable for automotive, powertrain control, and in-vehicle networking systems.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator compliant with AEC-Q100, designed for applications requiring high reliability across extended temperature ranges. It supports frequencies between 1 MHz and 110 MHz with frequency stability as low as ±20 ppm and operates with supply voltages of 1.8 V or 2.25 V to 3.63 V. The device offers industry-best G-sensitivity of 0.1 PPB/G and low power consumption of 3.8 mA typical at 1.8 V. It includes standby mode to reduce power and features LVCMOS/LVTTL-compatible outputs. Available in standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it meets operating temperature ranges up to -55°C to 125°C. RoHS and REACH compliant, it is suitable for automotive, powertrain control, and in-vehicle networking systems.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT8924BA-71-33S-24.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BA-71-33S-24.000000
Product Name MHz Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0003 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.008 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0000.003000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details