The SiT8924B is an automotive AEC-Q100 qualified oscillator for applications requiring extended temperature operation from -55°C to 125°C, with frequency ranges from 1 MHz to 110 MHz and excellent frequency stability as low as ±20 ppm. It operates at supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and includes a standby mode for low power. The device features LVCMOS/LVTTL compatible outputs, industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and meets RoHS, REACH, and halogen-free compliance standards.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BA-31-33N-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 5.0x3.2 |