The SiT8924B is an automotive-grade MEMS oscillator compliant with AEC-Q100, designed for high-reliability applications in extreme temperature environments. It operates from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and support for supply voltages of 1.8 V or 2.25 V to 3.63 V. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8924BA-21-33S-8.192000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |