SiTime Corporation Automotive & High Temp Oscillators SiT8924BA-13-33S-4.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924BA-13-33S-4.000000 is an automotive-grade oscillator compliant with AEC-Q100, operating from -55°C to 125°C with a frequency of 4.000000 MHz. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with a typical current consumption of 3.8 mA at 1.8 V and standby current as low as 0.6 µA. The device offers frequency stability as tight as ±20 ppm and features LVCMOS/LVTTL-compatible output in a standard surface-mount package. It includes standby and output enable modes for power efficiency and meets environmental standards including RoHS and REACH compliance. Input pins support OE and ST functions, and the part is housed in one of the industry-standard sizes: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm.

Datasheet Summary
Powered by GS/AI

The SiT8924BA-13-33S-4.000000 is an automotive-grade oscillator compliant with AEC-Q100, operating from -55°C to 125°C with a frequency of 4.000000 MHz. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with a typical current consumption of 3.8 mA at 1.8 V and standby current as low as 0.6 µA. The device offers frequency stability as tight as ±20 ppm and features LVCMOS/LVTTL-compatible output in a standard surface-mount package. It includes standby and output enable modes for power efficiency and meets environmental standards including RoHS and REACH compliance. Input pins support OE and ST functions, and the part is housed in one of the industry-standard sizes: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8924BA-13-33S-4.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8924BA-13-33S-4.000000
Automotive & High Temp Oscillators SiT8924BA-13-33S-4.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8924BA-13-33S-4.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0213.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2130 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.50E-4 MHz
Frequency Stability 50 ppm
View Details