The SiT8924B is an automotive-grade AEC-Q100 oscillator supporting frequencies from 1 MHz to 110 MHz with ±20 ppm frequency stability. It operates over an extended temperature range of -55°C to +125°C and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device offers low power consumption of 3.8 mA typical at 1.8 V, includes standby mode, and features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
100MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8924BA-13-18E-100.000000 | 1473-SIT8924BA-13-18E-100.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 100 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |