SiTime Corporation Automotive & High Temp Oscillators SIT8924BA-12-18S-25.000000

Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator meeting AEC-Q100 standards with an extended operating temperature range from -55°C to 125°C. It supports frequencies from 1 MHz to 110 MHz and operates at supply voltages of 1.8 V or 2.25 V to 3.63 V. The device offers frequency stability as low as ±20 ppm and features industry-best G-sensitivity of 0.1 ppb/G. It includes standby mode for reduced power consumption, with typical current draw of 3.8 mA at 1.8 V. Output is LVCMOS/LVTTL compatible, and it is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT8924B is an automotive-grade oscillator meeting AEC-Q100 standards with an extended operating temperature range from -55°C to 125°C. It supports frequencies from 1 MHz to 110 MHz and operates at supply voltages of 1.8 V or 2.25 V to 3.63 V. The device offers frequency stability as low as ±20 ppm and features industry-best G-sensitivity of 0.1 ppb/G. It includes standby mode for reduced power consumption, with typical current draw of 3.8 mA at 1.8 V. Output is LVCMOS/LVTTL compatible, and it is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8924BA-12-18S-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8924BA-12-18S-25.000000
Automotive & High Temp Oscillators SIT8924BA-12-18S-25.000000
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8924BA-12-18S-25.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.400000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details