The SiT8924B is an automotive-grade AEC-Q100 oscillator designed for high-reliability applications, operating over an extended temperature range of -55°C to 125°C with frequencies from 1 MHz to 110 MHz. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, offers frequency stability as low as ±20 ppm, and consumes 3.8 mA typical at 1.8 V. The device features LVCMOS/LVTTL output, standby mode for reduced power, and industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS, REACH, and halogen-free standards with Pb-free and antimony-free construction.
1 to 110 MHz, Wide Temperature AEC-Q100 Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8924BA-11-33N-8.192000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 2.5x2.0 |