The SiT8920B is a wide temperature range oscillator operating from -55°C to +125°C with a frequency range of 1 MHz to 110 MHz, produced in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, offers frequency stability as tight as ±20 ppm, and consumes 3.5 mA typical at 1.8 V. The output is LVCMOS/LVTTL compatible with a duty cycle of 45% to 55%. The device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C standards for mechanical shock, vibration, temperature cycling, and moisture sensitivity. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8920BM-71-33E-8.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |