The SiT8920B is a silicon MEMS oscillator with a frequency range of 1 MHz to 110 MHz, designed for operation in harsh environments from -55°C to +125°C. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and draws 3.5 mA typical at 1.8 V. The device provides LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
18MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8920BM-32-33E-18.000000 | 1473-SIT8920BM-32-33E-18.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 5.0x3.2 | Surface Mount; 4-SMD, No Lead |
| Frequency | 18 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |