The SiT8920B series is a LVCMOS oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the operating temperature range of -55°C to +125°C. It operates from supply voltages of 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V with no load. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, temperature cycling, and solderability, and is rated MSL1 at 260°C. RoHS, REACH, and halogen-free compliant.
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BM-23-18E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |