The SiT8920B is a wide-temperature oscillator operating from -55°C to +125°C with a frequency range of 1 MHz to 110 MHz, offering frequency stability as low as ±20 ppm. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and consumes 3.5 mA typical at 1.8 V. The device provides LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
25MHz XO (Standard) LVCMOS, LVTTL Oscillator 2.5V Enable/Disable 4-SMD, No Lead
MEMS OSC XO 25.0000MHZ LVCMOS LV
| SiTime Corporation | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | SIT8920BM-22-25E-25.000000 | 1473-SIT8920BM-22-25E-25.000000-ND | SIT8920BM-22-25E-25.000000 |
| Product Name | Automotive & High Temp Oscillators | Oscillators | Oscillators |
| Package / Form Factor | 3.2x2.5 | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency | 25 MHz | 25 MHz | |
| Frequency Stability | 25 ppm | 25 ppm | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |