The SiT8920B series is a wide-temperature oscillators operating from -55°C to +125°C with output frequencies between 1 MHz and 110 MHz. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, or 3.3 V, with typical current consumption of 3.5 mA at 1.8 V. The device offers frequency stability as tight as ±20 ppm inclusive of temperature, voltage, load, and aging effects, and features an LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BM-21-XXE-27.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |