SiTime Corporation Automotive & High Temp Oscillators SiT8920BM-21-33E-30.000000

Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8920B is a high-temperature oscillator operating from -55°C to +125°C with a frequency range of 1 MHz to 110 MHz, offering frequency stability as low as ±20 ppm and supply voltage options of 1.8 V or 2.5 V to 3.3 V. It features an LVCMOS/LVTTL-compatible output, typical current consumption of 3.5 mA at 1.8 V, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports pull-up/pull-down configuration on pin 1 and requires a 0.1 µF decoupling capacitor. It meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling, and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8920B is a high-temperature oscillator operating from -55°C to +125°C with a frequency range of 1 MHz to 110 MHz, offering frequency stability as low as ±20 ppm and supply voltage options of 1.8 V or 2.5 V to 3.3 V. It features an LVCMOS/LVTTL-compatible output, typical current consumption of 3.5 mA at 1.8 V, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports pull-up/pull-down configuration on pin 1 and requires a 0.1 µF decoupling capacitor. It meets MIL-STD-883F and JESD22 standards for mechanical shock, vibration, and temperature cycling, and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8920BM-21-33E-30.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8920BM-21-33E-30.000000
Automotive & High Temp Oscillators SiT8920BM-21-33E-30.000000
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8920BM-21-33E-30.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0025.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0044.856900 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0449 MHz
Frequency Stability 50 ppm
View Details