The SiT8920B is a high-reliability oscillator with a frequency range of 1 to 110 MHz, designed for operation from -55°C to +125°C in rugged environments. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and draws 3.5 mA typical at 1.8 V. Output is LVCMOS/LVTTL compatible with frequency stability as tight as ±20 ppm over temperature, voltage, and load. The device is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 Method A104 for temperature cycling, and is rated MSL1 for moisture sensitivity. RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BM-12-33E-19.200000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |