The SiT8920B is a wide temperature range oscillator operating from -55°C to +125°C, designed for ruggedized applications in harsh environments. It supports frequencies from 1 MHz to 110 MHz with frequency stability options of ±20, ±25, ±30, or ±50 ppm. The device operates on supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, or 3.3 V and consumes 3.5 mA typical at 1.8 V with a 20 MHz output. It features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8920BM-11-33N-1.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |