SiTime Corporation Automotive & High Temp Oscillators SiT8920BM-11-33E-12.000000

Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Description
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature oscillator for harsh environments, operating from -55°C to +125°C with output frequencies between 1 MHz and 110 MHz. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, consumes 3.5 mA typical at 1.8 V, and provides LVCMOS/LVTTL-compatible outputs. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it offers frequency stability as low as ±20 ppm across temperature and supply variations. The device is RoHS and REACH compliant, with no lead, halogen, or antimony. It meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, with MSL1 moisture sensitivity.

Datasheet Summary
Powered by GS/AI

The SiT8920B is a wide-temperature oscillator for harsh environments, operating from -55°C to +125°C with output frequencies between 1 MHz and 110 MHz. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, consumes 3.5 mA typical at 1.8 V, and provides LVCMOS/LVTTL-compatible outputs. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it offers frequency stability as low as ±20 ppm across temperature and supply variations. The device is RoHS and REACH compliant, with no lead, halogen, or antimony. It meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, with MSL1 moisture sensitivity.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8920BM-11-33E-12.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8920BM-11-33E-12.000000
Automotive & High Temp Oscillators SiT8920BM-11-33E-12.000000
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8920BM-11-33E-12.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1534AC-H5-AA3-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.100000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-32149-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers