The SiT8920B is a wide-temperature oscillator operating from -55°C to +125°C, designed for ruggedized environments. It supports frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and operates on supply voltages of 1.8 V or 2.5 V to 3.3 V. It consumes 3.5 mA typical at 1.8 V and provides LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920AM-73-33E-20.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |