The SiT8920B is a wide-temperature oscillator with a frequency range of 1 MHz to 110 MHz, designed for harsh environments requiring high stability and reliability. It operates from -55°C to +125°C and supports supply voltages of 1.8 V or 2.25 V to 3.63 V with typical current consumption of 3.5 mA at 1.8 V. The device provides LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920AM-23-33E-32.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |