The SiT8919B is a high-frequency oscillator designed for industrial, medical, and high-temperature applications, operating from 115.194001 MHz to 137 MHz with frequency stability as low as ±20 ppm. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and operates over an ambient temperature range of -40°C to +125°C. The device features LVCMOS/LVTTL-compati
115 to 137 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8919BE-23-33E-125.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |