The SiT8918B is a high-temperature oscillator operating from 1 MHz to 110 MHz with a frequency stability as low as ±20 ppm. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and operates over a temperature range of -40°C to +125°C. The device features LVCMOS/LVTTL compatible outputs and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Typical power consumption is 3.5 mA at 1.8 V and 3.8 mA at 3.3 V. RoHS and REACH compliant with Pb-free, Halogen-free, and Antimony-free construction.
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918BEL71-33N-8.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 2.0x1.6 |