The SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz with a frequency stability as low as ±20 ppm. It operates over a temperature range of -40°C to +125°C and accepts supply voltages of 1.8 V or 2.5 V to 3.3 V. The device consumes 3.5 mA typical at 1.8 V and provides LVCMOS/LVTTL-compati
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918BE-83-33E-66.667000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 7.0x5.0 |