SiTime Corporation Oscillators - SIT8918BE-13-33E-12.000000G SIT8918BE-13-33E-12.000000G

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093195-SIT8918BE-13 -33E-12.000000G Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093195-SIT8918BE-13 -33E-12.000000G Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8918BE-13-33E-12.000000G - 1093195-SIT8918BE-13-33E-12.000000G - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8918BE-13-33E-12.000000G
1093195-SIT8918BE-13-33E-12.000000G
Oscillators - SIT8918BE-13-33E-12.000000G 1093195-SIT8918BE-13-33E-12.000000G
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093195-SIT8918BE-13 -33E-12.000000G Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093195-SIT8918BE-13-33E-12.000000G
Categories: Oscillators
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1093195-SIT8918BE-13-33E-12.000000G
Product Name Oscillators - SIT8918BE-13-33E-12.000000G
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-201845-MCSO1HV-C50MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510BAA48M0000BAGR - Richardson RFPD
Specs
Frequency 48 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.120000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.20E-4 MHz
Frequency Stability 50 ppm
View Details