The SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz, with an operating temperature range of -40°C to 125°C and supply voltages of 1.8 V or 2.5 V to 3.3 V. It offers frequency stability as low as ±20 ppm and consumes 3.5 mA typical at 1.8 V. The device features an LVCMOS/LVTTL-compati
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
48MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8918BE-13-18E-48.000000 | 1473-SIT8918BE-13-18E-48.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 48 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |