1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
32MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8918BE-12-33E-32.000000 | 1473-SIT8918BE-12-33E-32.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 32 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |