The SiT8918B is a high-temperature oscillator supporting frequencies from 1 to 110 MHz with frequency stability as low as ±20 ppm, designed for industrial, medical, and automotive applications. It operates from -40°C to +125°C, supports supply voltages of 1.8 V or 2.5 V to 3.3 V, and draws 3.5 mA typical current at 1.8 V. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8918BE-12-18E-100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |