The SiT8918B is a high-temperature oscillator providing frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operation from -40°C to 125°C. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, draws 3.5 mA typical at 1.8 V, and features an LVCMOS/LVTTL output. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. The device meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, with MSL1 moisture sensitivity.
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
50MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8918BA-73-33E-50.000000 | 1473-SIT8918BA-73-33E-50.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 2.0x1.6 | Surface Mount; 4-SMD, No Lead |
| Frequency | 50 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |