SiT8918B is a high-temperature oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and an operating temperature range of -40°C to +125°C. It operates with supply voltages of 1.8 V or 2.5 V to 3.3 V, consuming 3.5 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918BA-72-18S-100.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | 2.0x1.6 |