SiTime Corporation Automotive & High Temp Oscillators SiT8918BA-31-33E-100.000000

Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm, operating over a temperature range of -40°C to +125°C. It operates on supply voltages of 1.8 V or 2.5 V to 3.3 V and draws 3.5 mA typical current at 1.8 V. The device features an LVCMOS/LVTTL output, is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and is RoHS and REACH compliant. It meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, with a moisture sensitivity level of MSL1 at 260°C.

Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm, operating over a temperature range of -40°C to +125°C. It operates on supply voltages of 1.8 V or 2.5 V to 3.3 V and draws 3.5 mA typical current at 1.8 V. The device features an LVCMOS/LVTTL output, is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and is RoHS and REACH compliant. It meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, with a moisture sensitivity level of MSL1 at 260°C.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8918BA-31-33E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8918BA-31-33E-100.000000
Automotive & High Temp Oscillators SiT8918BA-31-33E-100.000000
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8918BA-31-33E-100.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.016000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.60E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details