The SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz with a frequency stability as low as ±20 ppm over the operating temperature range of -40°C to +125°C. It operates from supply voltages of 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. Output is LVCMOS/LVTTL compatible with rise and fall times up to 2.5 ns. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, and designed for industrial, medical, and non-AEC-Q100 automotive applications. Junction temperature must not exceed 135°C at 125°C ambient. No explicit AEC-Q100 qualification is stated for this variant.
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918BA-22-33E-32.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |