SiTime Corporation Automotive & High Temp Oscillators SiT8918BA-22-33E-26.000000

Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz, with operating temperature ranges up to +125°C for automotive applications and supply voltages of 1.8 V or 2.25 V to 3.63 V. It features LVCMOS/LVTTL-compatible output, ±20 ppm frequency stability, and low power consumption of 3.5 mA typical at 1.8 V. Available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction. The device includes enable and standby modes with low current draw and meets MIL-STD-883F, JESD22, and MSL1 solderability standards.

Datasheet Summary
Powered by GS/AI

SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz, with operating temperature ranges up to +125°C for automotive applications and supply voltages of 1.8 V or 2.25 V to 3.63 V. It features LVCMOS/LVTTL-compatible output, ±20 ppm frequency stability, and low power consumption of 3.5 mA typical at 1.8 V. Available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction. The device includes enable and standby modes with low current draw and meets MIL-STD-883F, JESD22, and MSL1 solderability standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8918BA-22-33E-26.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8918BA-22-33E-26.000000
Automotive & High Temp Oscillators SiT8918BA-22-33E-26.000000
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8918BA-22-33E-26.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.225000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.25E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0012.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0120 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0457.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SIT1566AI-JE-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details