SiTime Corporation Automotive & High Temp Oscillators SiT8918AE-33-33E-40.000000

Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz, with operating temperatures up to +125°C and supply voltages of 1.8 V or 2.5 V to 3.3 V. It offers frequency stability as tight as ±20 ppm, low power consumption of 3.5 mA typical at 1.8 V, and LVCMOS/LVTTL-compatible outputs. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The part is designed for industrial, medical, and non-AEC-Q100 automotive applications. The exact part number SiT8918AE-33-33E-40.000000 is not listed, but the series is described with the stated features and ratings.

Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz, with operating temperatures up to +125°C and supply voltages of 1.8 V or 2.5 V to 3.3 V. It offers frequency stability as tight as ±20 ppm, low power consumption of 3.5 mA typical at 1.8 V, and LVCMOS/LVTTL-compatible outputs. Available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The part is designed for industrial, medical, and non-AEC-Q100 automotive applications. The exact part number SiT8918AE-33-33E-40.000000 is not listed, but the series is described with the stated features and ratings.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8918AE-33-33E-40.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8918AE-33-33E-40.000000
Automotive & High Temp Oscillators SiT8918AE-33-33E-40.000000
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8918AE-33-33E-40.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Super-TCXOs - SCT5358AE-FS-33N0-25 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 25 MHz
View Details
Oscillators - 1473-SIT1534AC-H5-DCC-00.256E-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details