SiTime Corporation Automotive & High Temp Oscillators SiT8918AE-22-33E-32.000000

Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operating temperatures up to +125°C. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compatible outputs and is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with no Pb, halogen, or antimony. The part is designed for industrial, medical, and non-AEC-Q100 automotive applications. The part number SiT8918AE-22-33E-32.000000 is not listed, but the series SiT8918B is fully described with shared characteristics applicable to all variants.

Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operating temperatures up to +125°C. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compatible outputs and is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with no Pb, halogen, or antimony. The part is designed for industrial, medical, and non-AEC-Q100 automotive applications. The part number SiT8918AE-22-33E-32.000000 is not listed, but the series SiT8918B is fully described with shared characteristics applicable to all variants.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8918AE-22-33E-32.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8918AE-22-33E-32.000000
Automotive & High Temp Oscillators SiT8918AE-22-33E-32.000000
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8918AE-22-33E-32.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4620 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D74-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details