SiTime Corporation Oscillators - SIT8918AE-13-33E-75.000000D SIT8918AE-13-33E-75.000000D

Description
Manufacturer: SiTIME Win Source Part Number: 1096534-SIT8918AE-13 -33E-75.000000D Packaging: Reel - TR Type: MEMS (Silicon) Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 75MHz Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4.1mA Categories: Crystals, Oscillators, Resonators Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 1096534-SIT8918AE-13 -33E-75.000000D Packaging: Reel - TR Type: MEMS (Silicon) Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 75MHz Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4.1mA Categories: Crystals, Oscillators, Resonators Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8918AE-13-33E-75.000000D - 1096534-SIT8918AE-13-33E-75.000000D - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8918AE-13-33E-75.000000D
1096534-SIT8918AE-13-33E-75.000000D
Oscillators - SIT8918AE-13-33E-75.000000D 1096534-SIT8918AE-13-33E-75.000000D
Manufacturer: SiTIME Win Source Part Number: 1096534-SIT8918AE-13 -33E-75.000000D Packaging: Reel - TR Type: MEMS (Silicon) Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 75MHz Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4.1mA Categories: Crystals, Oscillators, Resonators Status: Not For New Designs Temperature Range - Operating: -40°C to 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: SiTIME
Win Source Part Number: 1096534-SIT8918AE-13-33E-75.000000D
Packaging: Reel - TR
Type: MEMS (Silicon)
Height - Seated (Max): 0.031" (0.80mm)
Mounting: SMD (SMT)
Frequency: 75MHz
Output: LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 4.5mA
Current - Supply (Disable) (Max): 4.1mA
Categories: Crystals, Oscillators, Resonators
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1096534-SIT8918AE-13-33E-75.000000D
Product Name Oscillators - SIT8918AE-13-33E-75.000000D
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 75 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - HA7211IB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0100 to 10 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 500DAAA100M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details