The SiT8918B is a high-temperature LVCMOS/LVTTL oscillator designed for industrial, medical, and non-AEC-Q100 automotive applications, operating from -40°C to 125°C with frequencies between 1 MHz and 110 MHz. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and offers frequency stability as low as ±20 ppm. Typical current consumption is 3.5 mA at 1.8 V. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918AE-13-33E-48.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |