SiT8918B is a high-temperature oscillator capable of frequencies from 1 MHz to 110 MHz, with operating temperatures up to 125°C and supply voltages of 1.8 V or 2.5 V to 3.3 V. It offers frequency stability as low as ±20 ppm, LVCMOS/LVTTL-compati
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918AE-12-33E-100.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |