SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz, with operating temperatures up to +125°C and supply voltages of 1.8 V or 2.5 V to 3.3 V. It offers frequency stability as tight as ±20 ppm, LVCMOS/LVTTL output, and low power consumption of 3.5 mA typical at 1.8 V. Available in industry-standard packages measuring 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm, it is RoHS and REACH compliant. The part is designed for industrial, medical, and non-AEC-Q100 automotive applications.
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918AE-11-33S-11.059200 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |