MEMS OSC, 50MHZ, 2.5X2MM, LVCMOS/LVTTL; Frequency Nom:50MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:SiT8918 Series; Oscillator Output Compatibility:LVCMOS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 52AC6587 |
| Product Name | Mems Osc, 50Mhz, 2.5X2Mm, Lvcmos/lvttl; Frequency Nom Sitime |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 50 MHz |