SiTime Corporation LVCMOS Oscillators SiT8209AIZ33-25E-125.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AIZ33-25E-125.000000 is a Silicon MEMS oscillator offering LVCMOS/LVTTL output with a frequency of 125.000000 MHz, within the 80.000001 to 220 MHz range. It is available in a 2.5 x 2.0 mm package, supports supply voltages of 3.3 V, and has a frequency stability of ±10 PPM. The device operates over the industrial temperature range of -40 °C to +85 °C, exhibits a phase jitter of 0.5 ps (12 kHz to 20 MHz), and consumes 34 mA at 100 MHz with a 15 pF load. It is RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8209AIZ33-25E-125.000000 is a Silicon MEMS oscillator offering LVCMOS/LVTTL output with a frequency of 125.000000 MHz, within the 80.000001 to 220 MHz range. It is available in a 2.5 x 2.0 mm package, supports supply voltages of 3.3 V, and has a frequency stability of ±10 PPM. The device operates over the industrial temperature range of -40 °C to +85 °C, exhibits a phase jitter of 0.5 ps (12 kHz to 20 MHz), and consumes 34 mA at 100 MHz with a 15 pF load. It is RoHS and REACH compliant, with a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AIZ33-25E-125.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AIZ33-25E-125.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30157-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details