The SiT8209 is an ultra-performance MEMS oscillator providing frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm, LVCMOS/LVTTL output, and 0.5 ps RMS phase jitter from 12 kHz to 20 MHz. It is available in 4-pin packages of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, and 7.0 × 5.0 mm and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, and 3.3 V. The device operates over an industrial temperature range of -40 to +85 °C and has a 2 FIT failure rate or 500 million hour MTBF. It meets RoHS and REACH standards and is pin-compatible with quartz oscillators.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AIG21-18S-200.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |