The SiT8209 is an ultra-performance oscillator that generates output frequencies between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 ppm, and features LVCMOS/LVTTL compatible output. It is available in standard 4-pin packages measuring 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm, and supports industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C respectively. The device operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, consumes 30 to 36 mA under no-load conditions at 100 MHz, and achieves RMS phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is Pb-free, RoHS and REACH compliant, and offers 2 FIT or 500 million hour MTBF reliability. The part is a pin-to-pin replacement for quartz oscillators and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-GF-28E-161.132800 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |